Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.38
|
No stock
|
Buy Now | |
Farnell
from US$10.61
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$10.93
|
43
in stock
|
Buy Now | |
element14
from US$12.18
|
43
in stock
|
Buy Now | |
CoreStaff
from US$7.06
|
42
in stock
|
Buy Now | |
SOS electronic
from US$10.64
|
7
in stock
|
Buy Now | |
RS Americas
from US$11.17
|
-
|
Buy Now | |
TRC Electronics
from US$10.95
|
-
|
Buy Now | |
Buerklin
from US$10.36
|
-
|
Buy Now | |
Distrelec
from US$13.62
|
-
|
Buy Now | |
Sager
from US$10.41
|
-
|
Buy Now |
3W, 10mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 70% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 32mm |
Width | 20mm |
Weight | 12.4gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC CONV, ISO POL, 1 O/P, 0.6A, 5V | Farnell |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Traco Power TEM 3-0511N | Newark Electronics |
DC/DC Converter 3W 4,5-5,5V/5V 0,6A | SOS electronic |
DC/DC Converter Isolated 5V 0.6A 3W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 5Vdc, I/O isolation 1500Vdc | TRACO Power TEM 3-0511N | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 3 W, 1 Ausgang, 5 VDC, 70 %Â Wirkungsgrad, TEM 3-0511N | Buerklin |
Traco Power DC/DC Converter 4.5 ... 5.5V 5V 600mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEM 3-0511N?
Additional datasheets, footprints and schematics for TEM 3-0511N are listed on our Part Details page. You can also find images and similar parts to TEM 3-0511N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEM 3-0511N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEM 3-0511N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEM 3-0511N fall under?
The TEM 3-0511N is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEM 3-0511N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEM 3-0511N you can contact the distributor directly for product support, shipping queries etc.
Is the TEM 3-0511N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEM 3-0511N have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, CoreStaff and SOS electronic have stock available or on a lead time for TEM 3-0511N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEM 3-0511N often in real-time on the comparison pages.
What if I can't find stock of TEM 3-0511N?
You can fill out our help required form which you can use to request a quote for TEM 3-0511N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.