TEM 2-0522 DC/DC Converter isolated, regulated by Traco Power

2 Watt DC/DC converter, industrial, ±10% input, regulated, encapsulated, DIP-24

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.34

Distributor Stock
Logo for RS
RS
from US$15.34
30
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

2W, 10mm
Input Voltage 4.5-5.5VDC
Output Voltage ±15
Output Current 65/65mA
Efficiency 51%
Package Style DIP24, Non-conductive Plastic (UL94 V-0 rated)
Length 32mm
Width 20mm
Weight 12gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

TEM20522 regulated DC-DC,+/-15V | RS
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEM 2-0522?

Additional datasheets, footprints and schematics for TEM 2-0522 are listed on our Part Details page. You can also find images and similar parts to TEM 2-0522 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEM 2-0522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEM 2-0522 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEM 2-0522 fall under?

The TEM 2-0522 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEM 2-0522 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEM 2-0522 you can contact the distributor directly for product support, shipping queries etc.

Is the TEM 2-0522 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEM 2-0522 have stock available?

Authorised distributors including RS and Sager have stock available or on a lead time for TEM 2-0522.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEM 2-0522 often in real-time on the comparison pages.

What if I can't find stock of TEM 2-0522?

You can fill out our help required form which you can use to request a quote for TEM 2-0522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay