Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
15W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 2.5 |
Output Current | 6000mA |
Efficiency | 84% |
Package Style | 2" x 1", Aluminium |
Length | 50.8mm |
Width | 25.4mm |
Weight | 32gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEL 30-2409?
Additional datasheets, footprints and schematics for TEL 30-2409 are listed on our Part Details page. You can also find images and similar parts to TEL 30-2409 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 30-2409 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 30-2409 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 30-2409 fall under?
The TEL 30-2409 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 30-2409 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 30-2409 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 30-2409 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 30-2409 have stock available?
Authorised distributors including Sager have stock available or on a lead time for TEL 30-2409.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 30-2409 often in real-time on the comparison pages.
What if I can't find stock of TEL 30-2409?
You can fill out our help required form which you can use to request a quote for TEL 30-2409 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.