Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.67
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$23.91 |
No stock
|
Buy Now | |
Farnell | US$18.67 |
20
|
Buy Now | |
Newark Electronics | US$21.16 |
9
|
Buy Now | |
element14 | US$19.96 |
9
|
Buy Now | |
RS Americas | US$22.23 |
-
|
Buy Now | |
TRC Electronics | US$21.70 |
-
|
Buy Now | |
Buerklin | US$20.89 |
-
|
Buy Now | |
Distrelec | US$25.21 |
-
|
Buy Now | |
Sager | US$19.93 |
-
|
Buy Now |
3W, 10.2mm | |
Input Voltage | Oct-30VDC |
Output Voltage | ±12 |
Output Current | 125/125mA |
Efficiency | 80% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 12.4gg |
country of origin | TW |
ESD Sensitive | No |
CONVERTER, DC/DC, 3W, +/-12V | Farnell |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 30 V, 10 V, 2 Rohs Compliant: Yes |Traco Power TEL 3-2022 | Newark Electronics |
TEL32022 isolated DC-DC,+/-12V 3W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 10to30VDC, Vout +/-12VDC, I/O isolation 1500VDC | TRACO Power TEL 3-2022 | RS Americas |
DC-DC Converter | TRC Electronics |
DC/DC-Wandler, 10-30 VDC, 3 W, 2 Ausgänge, ±12 VDC, 80 % Wirkungsgrad, TEL 3-2022 | Buerklin |
Traco Power DC/DC Converter 10 ... 30V 12V 125mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEL 3-2022?
Additional datasheets, footprints and schematics for TEL 3-2022 are listed on our Part Details page. You can also find images and similar parts to TEL 3-2022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 3-2022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 3-2022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 3-2022 fall under?
The TEL 3-2022 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 3-2022 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 3-2022 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 3-2022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 3-2022 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for TEL 3-2022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 3-2022 often in real-time on the comparison pages.
What if I can't find stock of TEL 3-2022?
You can fill out our help required form which you can use to request a quote for TEL 3-2022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.