TEL 3-0513 DC/DC Converter isolated, regulated by Traco Power

3 Watt DC/DC converter, industrial, 2:1 input, regulated, cost optimized, encapsulated, DIP-24

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.28

Distributor Stock
Logo for RS
RS
from US$13.24
21
in stock
Buy Now
Logo for Sager
Sager
from US$11.89
200
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$9.28
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.57
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$12.95
-
Buy Now
Logo for Buerklin
Buerklin
from US$12.22
-
Buy Now

Specifications

3W, 10.2mm
Input Voltage 4.5-9VDC
Output Voltage 15
Output Current 200mA
Efficiency 74%
Package Style DIP24, Non-conductive Plastic (UL94 V-0 rated)
Length 31.8mm
Width 20.3mm
Weight 12.4gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Isolated DC/DC Converters - Through Hole | Sager
DC/DC converter,4.5-9Vin,15Vout 0.2A,3W | RS
Product Type: Dc/Dc | Newark Electronics
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 9Vdc, Vout 15Vdc, I/O isolation 1500Vdc | TRACO Power TEL 3-0513 | RS Americas
DC-DC Converter | TRC Electronics
DC/DC-Wandler, 4,5-9 VDC, 3 W, 1 Ausgang, 15 VDC, 74 % Wirkungsgrad, TEL 3-0513 | Buerklin


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEL 3-0513?

Additional datasheets, footprints and schematics for TEL 3-0513 are listed on our Part Details page. You can also find images and similar parts to TEL 3-0513 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEL 3-0513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 3-0513 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEL 3-0513 fall under?

The TEL 3-0513 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEL 3-0513 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 3-0513 you can contact the distributor directly for product support, shipping queries etc.

Is the TEL 3-0513 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEL 3-0513 have stock available?

Authorised distributors including Sager, RS, CoreStaff, Newark Electronics and RS Americas have stock available or on a lead time for TEL 3-0513.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEL 3-0513 often in real-time on the comparison pages.

What if I can't find stock of TEL 3-0513?

You can fill out our help required form which you can use to request a quote for TEL 3-0513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay