TEL 2-2413 DC/DC Converter isolated, regulated by Traco Power

2 Watt DC/DC converter, industrial, 2:1 input, regulated, cost optimized, encapsulated, DIP-16

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.93

Distributor Stock
Logo for Newark
Newark
from US$10.88
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$9.93
29
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.29
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$11.38
-
Buy Now
Logo for Buerklin
Buerklin
from US$10.70
-
Buy Now
Logo for Sager
Sager
from US$10.46
-
Buy Now

Specifications

2W, 8mm
Input Voltage 18-36VDC
Output Voltage 15
Output Current 135mA
Efficiency 81%
Package Style DIP16, Non-conductive Plastic (UL94 V-0 rated)
Length 23.8mm
Width 13.7mm
Weight 5.1gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Product Type: Dc/Dc | Newark Electronics
Power Supply | RS Americas
DC-DC Converter DIP-16 Package | TRC Electronics
DC/DC-Wandler, 18-36 VDC, 2 W, 1 Ausgang, 15 VDC, 81 % Wirkungsgrad, TEL 2-2413 | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEL 2-2413?

Additional datasheets, footprints and schematics for TEL 2-2413 are listed on our Part Details page. You can also find images and similar parts to TEL 2-2413 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEL 2-2413 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 2-2413 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEL 2-2413 fall under?

The TEL 2-2413 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEL 2-2413 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 2-2413 you can contact the distributor directly for product support, shipping queries etc.

Is the TEL 2-2413 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEL 2-2413 have stock available?

Authorised distributors including CoreStaff, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TEL 2-2413.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEL 2-2413 often in real-time on the comparison pages.

What if I can't find stock of TEL 2-2413?

You can fill out our help required form which you can use to request a quote for TEL 2-2413 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay