Status: | Unknown |
---|---|
Series: | Photodiodes TE Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,746
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
48,000
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
16,731
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,932
in stock
|
Buy Now | |
element14
from US$0.23
|
4,932
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,501
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
RS
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | T-1 (3mm) |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 20° |
Dark Current | 150pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | Photodiodes TE Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Hexahydromethylphthalic anhydride [1] Hexahydro-4-methylphthalic anhydride [2] Hexahydro-1-methylphthalic anhydride[3] (15-Jan-2018) |
Breakdown Voltage Vbr | 60V |
Operating Temperature Range | -40°C to +100°C |
Wavelength Typ | 950nm |
PHOTO PIN DIODE 3MM 770-1070NM | TTI Europe |
Vishay IR Photodiode 950nm, T-1 3 mm | Distrelec |
Pin Photodiode, 950Nm, 20Deg, T1 | Newark Electronics |
82T8678 | element14 |
PHOTODIODE, 950NM, FILTER 3MM, | Farnell |
PIN IR photodiode | Transfer Multisort Elektronik |
NPN PHOTODIODE 3MM 40DEG 950NM | Rutronik |
PHOTODIODE | RS |
950 nm Viewing Angle 20â–‘ 50 mA Through Hole Silicon PIN Photodiode - T-1 | Future Electronics |
Photodiode Module 950nm 2-Pin T-1 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a TEFD4300F?
Additional datasheets, footprints and schematics for TEFD4300F are listed on our Part Details page. You can also find images and similar parts to TEFD4300F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEFD4300F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEFD4300F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEFD4300F fall under?
The TEFD4300F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEFD4300F when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEFD4300F you can contact the distributor directly for product support, shipping queries etc.
Is the TEFD4300F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEFD4300F have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TEFD4300F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEFD4300F often in real-time on the comparison pages.
What if I can't find stock of TEFD4300F?
You can fill out our help required form which you can use to request a quote for TEFD4300F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.