Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,410
in stock
|
Buy Now | |
element14
from US$0.24
|
11,345
in stock
|
Buy Now | |
Farnell
from US$0.23
|
11,345
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,750
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
1,825
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | T-1 (3mm) |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 20° |
Dark Current | 150pA |
Operating Temperature Min | -40°C |
Product Range | - |
PHOTODIODE, 950NM, 3MM, | element14 |
Pin Photodiode, 950Nm, 20Deg, T1 | Newark Electronics |
PIN Photodiode 350-1120nm 20deg 3mm | RS |
Vishay IR Photodiode 950nm, T-1 3 mm | Distrelec |
950 nm Viewing Angle 20â–‘ 50 mA Through Hole Silicon PIN Photodiode - T-1 | Future Electronics |
Photodiode PIN Chip 950nm 2-Pin T-1 | Avnet America |
PHOTO PIN DIODE 3MM 350-1120NM | TTI Europe |
Where can I find additional details, specifications and documents for a TEFD4300?
Additional datasheets, footprints and schematics for TEFD4300 are listed on our Part Details page. You can also find images and similar parts to TEFD4300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEFD4300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEFD4300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEFD4300 fall under?
The TEFD4300 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEFD4300 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEFD4300 you can contact the distributor directly for product support, shipping queries etc.
Is the TEFD4300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEFD4300 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Distrelec have stock available or on a lead time for TEFD4300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEFD4300 often in real-time on the comparison pages.
What if I can't find stock of TEFD4300?
You can fill out our help required form which you can use to request a quote for TEFD4300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.