Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 150g |
Resolution (g) | 0.1g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Non-Linearity | 0.2g |
Where can I find additional details, specifications and documents for a TEE 150-1N?
Additional datasheets, footprints and schematics for TEE 150-1N are listed on our Part Details page. You can also find images and similar parts to TEE 150-1N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEE 150-1N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEE 150-1N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEE 150-1N fall under?
The TEE 150-1N is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to TEE 150-1N when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEE 150-1N you can contact the distributor directly for product support, shipping queries etc.
Is the TEE 150-1N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEE 150-1N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TEE 150-1N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEE 150-1N often in real-time on the comparison pages.
What if I can't find stock of TEE 150-1N?
You can fill out our help required form which you can use to request a quote for TEE 150-1N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.