TEC 3-0923 DC/DC Converter isolated, regulated by Traco Power

3 Watt DC/DC converter, industrial, 2:1 input, cost efficient design, high operating temperature, regulated, encapsulated, SIP-8

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.55

Distributor Stock
Logo for RS
RS
from US$13.08
312
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$12.08
27
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$11.89
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.17
-
Buy Now
Logo for element14
element14
from US$14.15
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$12.55
-
Buy Now
Logo for Buerklin
Buerklin
from US$11.90
-
Buy Now
Logo for Sager
Sager
from US$10.55
-
Buy Now
Logo for Farnell
Farnell
from US$12.24
-
Buy Now

Specifications

3W, 11.2mm
Input Voltage 4.5-13.2VDC
Output Voltage ±15
Output Current 100/100mA
Efficiency 82%
Package Style SIP8, Non-conductive Plastic (UL94 V-0 rated)
Length 9.1mm
Width 21.8mm
Weight 4.5gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

3 Watt SIP-8 DC/DC converter | RS
Traco Power DC/DC Converter 4.5 ... 13.2V 15V 100mA 3W | Distrelec
Converter: DC/DC | Transfer Multisort Elektronik
Dc-Dc Converter, 2 O/P, 3W | Newark Electronics
DC-DC Converter, Dual Out, 3W, 4.5-13.2Vin, +-15Vout, 100mA, SIP8, TEC 3 Series | TRACO Power TEC 3-0923 | RS Americas
DC-DC CONVERTER, 2 O/P, 3W | element14
Dual Output DC/DC Converter SIP-8 Package | TRC Electronics
DC/DC-Wandler, 4,5-13,2 VDC, 3 W, 2 Ausgänge, ±15 VDC, 82 % Wirkungsgrad, TEC 3-0923 | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEC 3-0923?

Additional datasheets, footprints and schematics for TEC 3-0923 are listed on our Part Details page. You can also find images and similar parts to TEC 3-0923 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEC 3-0923 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEC 3-0923 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEC 3-0923 fall under?

The TEC 3-0923 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEC 3-0923 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEC 3-0923 you can contact the distributor directly for product support, shipping queries etc.

Is the TEC 3-0923 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEC 3-0923 have stock available?

Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for TEC 3-0923.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEC 3-0923 often in real-time on the comparison pages.

What if I can't find stock of TEC 3-0923?

You can fill out our help required form which you can use to request a quote for TEC 3-0923 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay