Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 9.9V |
---|---|
Input Voltage AC Max | 30V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 8Pins |
Power Rating | 75W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Greenchip Smps Control Ic/Reel Rohs Compliant: Yes |Nxp TEA18362T/1J | Newark Electronics |
GreenChip SMPS control IC | Future Electronics |
SMPS Controller IC 8-Pin SOIC T/R | Avnet America |
AC-DC CONV, FLYBACK, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TEA18362T/1J?
Additional datasheets, footprints and schematics for TEA18362T/1J are listed on our Part Details page. You can also find images and similar parts to TEA18362T/1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEA18362T/1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEA18362T/1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEA18362T/1J fall under?
The TEA18362T/1J is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to TEA18362T/1J when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEA18362T/1J you can contact the distributor directly for product support, shipping queries etc.
Is the TEA18362T/1J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEA18362T/1J have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TEA18362T/1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEA18362T/1J often in real-time on the comparison pages.
What if I can't find stock of TEA18362T/1J?
You can fill out our help required form which you can use to request a quote for TEA18362T/1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.