Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
2,448
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
2,448
in stock
|
Buy Now | |
element14
from US$1.37
|
2,448
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage AC Min | 70V |
---|---|
Input Voltage AC Max | 276V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 16Pins |
Power Rating | 250W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Ac-Dc Conv, Flyback, Soic-16 | Newark Electronics |
AC-DC CONV, FLYBACK, SOIC-16 | element14 |
SMPS Controller 16-Pin SO T/R | Future Electronics |
Where can I find additional details, specifications and documents for a TEA1752T/N1 518?
Additional datasheets, footprints and schematics for TEA1752T/N1 518 are listed on our Part Details page. You can also find images and similar parts to TEA1752T/N1 518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEA1752T/N1 518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEA1752T/N1 518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEA1752T/N1 518 fall under?
The TEA1752T/N1 518 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to TEA1752T/N1 518 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEA1752T/N1 518 you can contact the distributor directly for product support, shipping queries etc.
Is the TEA1752T/N1 518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEA1752T/N1 518 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TEA1752T/N1 518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEA1752T/N1 518 often in real-time on the comparison pages.
What if I can't find stock of TEA1752T/N1 518?
You can fill out our help required form which you can use to request a quote for TEA1752T/N1 518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.