Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Input Voltage AC Min | - |
---|---|
Input Voltage AC Max | 230V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 7Pins |
Power Rating | 11W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 20V |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 11W |
Supply Voltage Max | 35V |
Supply Voltage Min | 8V |
Supply Voltage Range | 8V to 35V |
Cntrl, Smps, 700V, 1270Hz Fbrs, 11W, 7So | Newark Electronics |
TEA1723 Series 700 V 11 W 4.8 Ohm 53 kHz SMPS Controller - SOIC-7 | Future Electronics |
AC/DC Off Line Converter, Flyback, Isolated, 11 W, 7 Pins, SOIC | Avnet America |
CNTRL, SMPS, 700V, 1270HZ FBRS, 11W, 7SO | element14 |
Switched Mode Power Supply Controller 7-Pin SO T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TEA1723DT/N1 118?
Additional datasheets, footprints and schematics for TEA1723DT/N1 118 are listed on our Part Details page. You can also find images and similar parts to TEA1723DT/N1 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEA1723DT/N1 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEA1723DT/N1 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEA1723DT/N1 118 fall under?
The TEA1723DT/N1 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TEA1723DT/N1 118 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEA1723DT/N1 118 you can contact the distributor directly for product support, shipping queries etc.
Is the TEA1723DT/N1 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEA1723DT/N1 118 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TEA1723DT/N1 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEA1723DT/N1 118 often in real-time on the comparison pages.
What if I can't find stock of TEA1723DT/N1 118?
You can fill out our help required form which you can use to request a quote for TEA1723DT/N1 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.