Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,868.56
Product Range | - |
---|---|
Enclosure Material | Steel |
Cooling Capacity | 567BTU |
External Height - Metric | 405mm |
External Width - Metric | 187mm |
External Depth - Metric | 185mm |
External Height - Imperial | 15.93" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | Steel |
---|---|
Cooling Capacity | 567BTU |
External Height - Metric | 404.6mm |
External Width - Metric | 187mm |
External Depth - Metric | 185mm |
External Width - Imperial | 7.4" |
RoHS Compliant | Yes |
Air Conditioning Unit, 567Btu, Steel | Newark Electronics |
Thermoelectric Cooler | RS |
Enclosure Thermoelectric Cooler Steel, Light Gray 24V 567 131 deg F | Carlton-Bates |
Where can I find additional details, specifications and documents for a TE162024010?
Additional datasheets, footprints and schematics for TE162024010 are listed on our Part Details page. You can also find images and similar parts to TE162024010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE162024010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE162024010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE162024010 fall under?
The TE162024010 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to TE162024010 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE162024010 you can contact the distributor directly for product support, shipping queries etc.
Is the TE162024010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE162024010 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Carlton-Bates have stock available or on a lead time for TE162024010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE162024010 often in real-time on the comparison pages.
What if I can't find stock of TE162024010?
You can fill out our help required form which you can use to request a quote for TE162024010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.