Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
650
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,100
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
1,264
in stock
|
Buy Now | |
element14
from US$0.13
|
210
in stock
|
Buy Now | |
Farnell
from US$0.10
|
210
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 10.8 |
Zener Voltage VZ (Max.)[V] | 13.2 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
TDZV12 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode 500mW 12V SOD-323HE | RS |
ZENER DIODE, 12V, 0.5W, SOD-323HE | Farnell |
Z-DIODE 0,5W 12V SOD-323HE | Rutronik |
Zener Diode, 12V, 0.5W, Sod-323He | Newark Electronics |
Diode Zener Single 12V 500mW 2-Pin SC-108B Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a TDZVTR12?
Additional datasheets, footprints and schematics for TDZVTR12 are listed on our Part Details page. You can also find images and similar parts to TDZVTR12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDZVTR12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDZVTR12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDZVTR12 fall under?
The TDZVTR12 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TDZVTR12 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDZVTR12 you can contact the distributor directly for product support, shipping queries etc.
Is the TDZVTR12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for TDZVTR12 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, element14 and Farnell have stock available or on a lead time for TDZVTR12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDZVTR12 often in real-time on the comparison pages.
What if I can't find stock of TDZVTR12?
You can fill out our help required form which you can use to request a quote for TDZVTR12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.