Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
3W, 8.7mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | ±12 |
Output Current | 125/125mA |
Efficiency | 80% |
Package Style | SMD 14 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 18.9mm |
Width | 17.2mm |
Weight | 4.5gg |
country of origin | TW |
MSL level | Level 2a (J-STD-033C) |
ESD Sensitive | No |
DC/DC converter,4.5-9Vi,+/-12Vo 125mA,3W | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Smd, Fixed, Adjustable, 9 V, 4.5 V, 2 Rohs Compliant: Yes |Traco Power TDR 3-0522SM | Newark Electronics |
DC/DC converter,4.5-9Vi,+/-12Vo 125mA,3W | TRACO Power TDR 3-0522SM | RS Americas |
DC-DC Converter SMD Package | TRC Electronics |
DC/DC-Wandler, 4,5-9 VDC, 3 W, 2 Ausgänge, ±12 VDC, 80 % Wirkungsgrad, TDR 3-0522SM | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TDR 3-0522SM?
Additional datasheets, footprints and schematics for TDR 3-0522SM are listed on our Part Details page. You can also find images and similar parts to TDR 3-0522SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDR 3-0522SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDR 3-0522SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDR 3-0522SM fall under?
The TDR 3-0522SM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDR 3-0522SM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDR 3-0522SM you can contact the distributor directly for product support, shipping queries etc.
Is the TDR 3-0522SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDR 3-0522SM have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TDR 3-0522SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDR 3-0522SM often in real-time on the comparison pages.
What if I can't find stock of TDR 3-0522SM?
You can fill out our help required form which you can use to request a quote for TDR 3-0522SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.