TDR 2-4813SM DC/DC Converter isolated, regulated by Traco Power

2 Watt DC/DC converter, industrial, 2:1 input, regulated, encapsulated (overmold), SMD (DIP-14)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.28

Distributor Stock
Logo for Distrelec
Distrelec
from US$26.29
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.95
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$22.61
-
Buy Now
Logo for Buerklin
Buerklin
from US$21.28
-
Buy Now
Logo for Sager
Sager
from US$21.62
-
Buy Now

Specifications

2W, 8.7mm
Input Voltage 36-75VDC
Output Voltage 15
Output Current 134mA
Efficiency 82%
Package Style SMD 14 Pin, Non-conductive Plastic (UL94 V-0 rated)
Length 18.9mm
Width 17.2mm
Weight 4.5gg
country of origin TW
MSL level Level 2a (J-STD-033C)
ESD Sensitive No

Alternative Descriptions

Traco Power DC/DC Converter 36 ... 75V 15V 134mA 2W | Distrelec
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Adjustable, Smd, 2 W, 15 V, 134 Ma Rohs Compliant: Yes |Traco Power TDR 2-4813SM | Newark Electronics
Power Supply | RS Americas
DC-DC Converter SMD Package | TRC Electronics
DC/DC-Wandler, 36-75 VDC, 2 W, 1 Ausgang, 15 VDC, 82 % Wirkungsgrad, TDR 2-4813SM | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TDR 2-4813SM?

Additional datasheets, footprints and schematics for TDR 2-4813SM are listed on our Part Details page. You can also find images and similar parts to TDR 2-4813SM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TDR 2-4813SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDR 2-4813SM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TDR 2-4813SM fall under?

The TDR 2-4813SM is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TDR 2-4813SM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TDR 2-4813SM you can contact the distributor directly for product support, shipping queries etc.

Is the TDR 2-4813SM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TDR 2-4813SM have stock available?

Authorised distributors including Distrelec, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TDR 2-4813SM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TDR 2-4813SM often in real-time on the comparison pages.

What if I can't find stock of TDR 2-4813SM?

You can fill out our help required form which you can use to request a quote for TDR 2-4813SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay