Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.69
|
No stock
|
Buy Now | |
Conrad
from US$31.72
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$22.02
|
-
|
Buy Now | |
RS Americas
from US$22.95
|
-
|
Buy Now | |
TRC Electronics
from US$22.61
|
-
|
Buy Now | |
Buerklin
from US$21.45
|
-
|
Buy Now | |
Distrelec
from US$28.15
|
-
|
Buy Now | |
Sager
from US$21.62
|
-
|
Buy Now | |
Farnell
from US$23.29
|
-
|
Buy Now |
2W, 8.7mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 15 |
Output Current | 134mA |
Efficiency | 84% |
Package Style | SMD 14 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 18.9mm |
Width | 17.2mm |
Weight | 4.5gg |
country of origin | TW |
MSL level | Level 2a (J-STD-033C) |
ESD Sensitive | No |
Compact 2 W converter in SMD casing, input/output insulation 1600 V/DC, regulated outputs, 2:1 input range, short-circuit proof.This text is machine translated. | Conrad |
DC/DC converter,9-18Vin,15Vout 134mA,2W | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Adjustable, Smd, 2 W, 15 V, 134 Ma Rohs Compliant: Yes |Traco Power TDR 2-1213SM | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18Vdc, Vout 15Vdc, I/O isolation 1500Vdc | TRACO Power TDR 2-1213SM | RS Americas |
DC-DC Converter SMD Package | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 2 W, 1 Ausgang, 15 VDC, 84 % Wirkungsgrad, TDR 2-1213SM | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 15V 134mA 2W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC CONVERTER, 2W, 15V, 0.134A | Farnell |
Where can I find additional details, specifications and documents for a TDR 2-1213SM?
Additional datasheets, footprints and schematics for TDR 2-1213SM are listed on our Part Details page. You can also find images and similar parts to TDR 2-1213SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDR 2-1213SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDR 2-1213SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDR 2-1213SM fall under?
The TDR 2-1213SM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDR 2-1213SM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDR 2-1213SM you can contact the distributor directly for product support, shipping queries etc.
Is the TDR 2-1213SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDR 2-1213SM have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TDR 2-1213SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDR 2-1213SM often in real-time on the comparison pages.
What if I can't find stock of TDR 2-1213SM?
You can fill out our help required form which you can use to request a quote for TDR 2-1213SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.