| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Oscilloscope Probe Function | High-Voltage Differential Probe |
|---|---|
| Bandwidth | 500MHz |
| Input Voltage Max | 100V |
| Test Probe Attenuation | 5 |
| For Use With | Tektronix TekVPI Probe Interface Oscilloscopes |
| Product Range | - |
| Accessory Type | 500MHz High Voltage Differential Probe |
| Accuracy % | 2% |
| Test Probe Functions | Differential |
| Test Probe Type | Various |
| Tekvpi High Voltage Differential Probe | Newark Electronics |
| Differential high v probe 42V 500MHz VPI | RS |
| Tektronix TDP0500 Differential Probe: 500 MHz 5X/50X +/- 42V TekVPI | Rapid Electronics |
| OSCILLOSCOPE PROBE 500MHZ 25 V AC 35 V DC 35 V PK-PK, TDP SERIES | RS Americas |
Where can I find additional details, specifications and documents for a TDP0500?
Additional datasheets, footprints and schematics for TDP0500 are listed on our Part Details page. You can also find images and similar parts to TDP0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDP0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDP0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDP0500 fall under?
The TDP0500 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TDP0500 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDP0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TDP0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDP0500 have stock available?
Authorised distributors including Newark Electronics, RS, Rapid Electronics and RS Americas have stock available or on a lead time for TDP0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDP0500 often in real-time on the comparison pages.
What if I can't find stock of TDP0500?
You can fill out our help required form which you can use to request a quote for TDP0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.