TDN 5-0919WISM DC/DC Converter isolated, regulated by Traco Power

5 Watt DC/DC converter, industrial, 4:1 input, highest power density, regulated, encapsulated, SMD package

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$18.24


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$23.95
-
Buy Now
Logo for RS Americas RS Americas US$25.53
-
Buy Now
Logo for element14 element14 US$23.28
-
Buy Now
Logo for Buerklin Buerklin US$23.70
-
Buy Now
Logo for Distrelec Distrelec US$29.92
-
Buy Now
Logo for Sager Sager US$21.64
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

5W, 10.2mm
Input Voltage 4.5-13.2VDC
Output Voltage 9
Output Current 555mA
Efficiency 81%
Package Style SMD 7 Pin, Non-conductive Plastic (UL94 V-0 rated)
Length 13.2mm
Width 9.1mm
Weight 2.7gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Dc-Dc Converter, 9V, 0.555A | Newark Electronics
Power Supply | RS Americas
DC/DC-Wandler, 4,5-13,2 VDC, 5 W, 1 Ausgang, 9 VDC, 81 % Wirkungsgrad, TDN 5-0919WISM | Buerklin
Traco Power DC/DC Converter 4.5 ... 13.2V 9V 555mA 5W | Distrelec
Isolated DC/DC Converters - Through Hole | Sager
DC-DC CONVERTER, 9V, 0.555A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TDN 5-0919WISM?

Additional datasheets, footprints and schematics for TDN 5-0919WISM are listed on our Part Details page. You can also find images and similar parts to TDN 5-0919WISM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TDN 5-0919WISM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDN 5-0919WISM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TDN 5-0919WISM fall under?

The TDN 5-0919WISM is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TDN 5-0919WISM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TDN 5-0919WISM you can contact the distributor directly for product support, shipping queries etc.

Is the TDN 5-0919WISM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TDN 5-0919WISM have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Buerklin and Distrelec have stock available or on a lead time for TDN 5-0919WISM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TDN 5-0919WISM often in real-time on the comparison pages.

What if I can't find stock of TDN 5-0919WISM?

You can fill out our help required form which you can use to request a quote for TDN 5-0919WISM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay