Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.09
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$17.00
|
19
in stock
|
Buy Now | |
element14
from US$21.47
|
19
in stock
|
Buy Now | |
Farnell
from US$17.95
|
19
in stock
|
Buy Now | |
CoreStaff
from US$9.53
|
10
in stock
|
Buy Now | |
Distrelec
from US$19.34
|
7
in stock
|
Buy Now | |
RS Americas
from US$17.73
|
-
|
Buy Now | |
TRC Electronics
from US$18.45
|
-
|
Buy Now | |
Sager
from US$16.51
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±15 |
Output Current | 35/35mA |
Efficiency | 81% |
Package Style | SMD 7 Pin, Encapsulated, Non-conductive Plastic (UL94 V-0 rated) |
Length | 13.2mm |
Width | 9.1mm |
Weight | 2.7gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Dc-Dc Converter, 2 O/P, 1W | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
DC/DC Converter Isolated +/-15V 1W | RS |
Traco Power DC/DC Converter 9 ... 36V 15V 35mA 1W | Distrelec |
DC-DC Converter | RS Americas |
DC/DC Converter SMD Package Ultra Wide 4:1 Input Range | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TDN 1-2423WISM?
Additional datasheets, footprints and schematics for TDN 1-2423WISM are listed on our Part Details page. You can also find images and similar parts to TDN 1-2423WISM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDN 1-2423WISM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDN 1-2423WISM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDN 1-2423WISM fall under?
The TDN 1-2423WISM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDN 1-2423WISM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDN 1-2423WISM you can contact the distributor directly for product support, shipping queries etc.
Is the TDN 1-2423WISM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDN 1-2423WISM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for TDN 1-2423WISM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDN 1-2423WISM often in real-time on the comparison pages.
What if I can't find stock of TDN 1-2423WISM?
You can fill out our help required form which you can use to request a quote for TDN 1-2423WISM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.