Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MZ2048EFG100 |
Application Sub Type | Bluetooth and WiFi |
Kit Contents | ChipKIT Wi-FIRE Dev Board PIC32MZ |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Bluetooth/Wifi | Newark Electronics |
EVAL BOARD, BLUETOOTH/WIFI | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a TDGL021-2?
Additional datasheets, footprints and schematics for TDGL021-2 are listed on our Part Details page. You can also find images and similar parts to TDGL021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDGL021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDGL021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDGL021-2 fall under?
The TDGL021-2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TDGL021-2 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDGL021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the TDGL021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDGL021-2 have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for TDGL021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDGL021-2 often in real-time on the comparison pages.
What if I can't find stock of TDGL021-2?
You can fill out our help required form which you can use to request a quote for TDGL021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.