Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MX695F512L |
Application Sub Type | WiFi |
Kit Contents | Dev Board PIC32MX695F512L |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Freq of 80 MHz 512K Flash 32K RAM Memory Micro SD Card Connector 42 I/O Lines |
chipKIT WF32 WiFi Development Board | Microchip Technology |
Dev Kit, Wireless Connectivity | Newark Electronics |
Development Boards & Kits, PIC / DSPIC ChipKIT WF32 Wi-Fi Development Board | Microchip Technology Inc. TDGL021 | RS Americas |
DEV KIT, WIRELESS CONNECTIVITY | element14 |
Where can I find additional details, specifications and documents for a TDGL021?
Additional datasheets, footprints and schematics for TDGL021 are listed on our Part Details page. You can also find images and similar parts to TDGL021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDGL021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDGL021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDGL021 fall under?
The TDGL021 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TDGL021 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDGL021 you can contact the distributor directly for product support, shipping queries etc.
Is the TDGL021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDGL021 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TDGL021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDGL021 often in real-time on the comparison pages.
What if I can't find stock of TDGL021?
You can fill out our help required form which you can use to request a quote for TDGL021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.