Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | PIC32MX3xx PIC32MX7xx |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Product Range | - |
Programmer, Pic32, Chipkit Pgm | Newark Electronics |
chipKIT PGM Programmer/Debugger | Microchip Technology Inc. TDGL015 | RS Americas |
27W2151 | element14 |
PROGRAMMER, PIC32, CHIPKIT PGM | Farnell |
Where can I find additional details, specifications and documents for a TDGL015?
Additional datasheets, footprints and schematics for TDGL015 are listed on our Part Details page. You can also find images and similar parts to TDGL015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDGL015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDGL015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDGL015 fall under?
The TDGL015 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDGL015 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDGL015 you can contact the distributor directly for product support, shipping queries etc.
Is the TDGL015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDGL015 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TDGL015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDGL015 often in real-time on the comparison pages.
What if I can't find stock of TDGL015?
You can fill out our help required form which you can use to request a quote for TDGL015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.