TDE1767DP Drivers & Interfaces by STMicroelectronics

RELAY/LAMP DRIVER, 1 CHANNEL, 1.2A, DIP-8

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.44

Distributor Stock
Logo for Farnell
Farnell
from US$3.44
No stock
Buy Now
Logo for Micros
Micros
from US$3.50
50
in stock
Buy Now
Logo for element14
element14
from US$5.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Min 6V
Supply Voltage Max 55V
No. of Outputs 1Outputs
Output Voltage 1.1V
Output Current 1.2A
Driver Case Style DIP
Device Type Relay Driver
RoHS Compliant Yes

Alternative Descriptions

Relay & Lamp Driver, 1.2A Peak, 6÷45V, -25÷85°C | Micros
IC, RELAY, LAMP DRIVER | element14
Relay/Lamp Driver, 1 Channel, 1.2A, Dip-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TDE1767DP?

Additional datasheets, footprints and schematics for TDE1767DP are listed on our Part Details page. You can also find images and similar parts to TDE1767DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TDE1767DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDE1767DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TDE1767DP fall under?

The TDE1767DP is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.

Can I view similar or alternative parts?

You can view similar parts to TDE1767DP when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TDE1767DP you can contact the distributor directly for product support, shipping queries etc.

Is the TDE1767DP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TDE1767DP have stock available?

Authorised distributors including Micros, element14, Farnell and Newark Electronics have stock available or on a lead time for TDE1767DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TDE1767DP often in real-time on the comparison pages.

What if I can't find stock of TDE1767DP?

You can fill out our help required form which you can use to request a quote for TDE1767DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay