Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.00
|
No stock
|
Buy Now | |
Future Electronics
from US$3.56
|
400
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
-
|
Buy Now | |
Avnet America
from US$3.49
|
-
|
Buy Now | |
element14
from US$4.45
|
-
|
Buy Now | |
Farnell
from US$3.84
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Load Switch Type | - |
---|---|
Input Voltage | - |
Current Limit | - |
On State Resistance | - |
Distribution Switch Case Style | SOIC |
No. of Pins | 14Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TD1747 Series 1 A 45 V Single Interface Circuit Relay Lamp Driver - SOIC-14 | Future Electronics |
Interface Circuit Relay and Lamp Driver 14-Pin SOIC Tube | EBV Elektronik |
Interface Circuit Relay and Lamp Driver | RS |
So 14 .15 To J/Vips | Newark Electronics |
Where can I find additional details, specifications and documents for a TDE1747FP?
Additional datasheets, footprints and schematics for TDE1747FP are listed on our Part Details page. You can also find images and similar parts to TDE1747FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDE1747FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDE1747FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDE1747FP fall under?
The TDE1747FP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TDE1747FP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDE1747FP you can contact the distributor directly for product support, shipping queries etc.
Is the TDE1747FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDE1747FP have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for TDE1747FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDE1747FP often in real-time on the comparison pages.
What if I can't find stock of TDE1747FP?
You can fill out our help required form which you can use to request a quote for TDE1747FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.