Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
7,669
in stock
|
Buy Now | |
element14
from US$2.64
|
7,669
in stock
|
Buy Now | |
Farnell
from US$2.62
|
7,669
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.93
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
2,700
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
Distrelec
from US$5.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Load Switch Type | High Side Low Side |
---|---|
Input Voltage | 50V, 48V |
Current Limit | - |
On State Resistance | - |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 1707 |
IC Generic Number | 1707 |
Input Voltage Max | 48V |
Input Voltage Min | 6V |
Logic Function Number | 1707 |
Operating Temperature Range | -25°C to +85°C |
Output Current | 500mA |
Output Current Max | 0.5A |
Output Voltage | 5.5V |
Output Voltage Max | 5V |
Primary Input Voltage | 24V |
Supply Voltage Max | 48V |
Supply Voltage Min | 6V |
Termination Type | Surface Mount Device |
Intelligent Power Switch 0.5A 8-Soic | Newark Electronics |
IC, POWER SWITCH, SMD, 1707, SOIC8 | element14 |
TDE1707 Series 0.5 A 48 V Intelligent Power Switch Surface Mount - SOIC-8 | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Hi Side/Lo Side 0.5A 8-Pin SO N Tube | Avnet Silica |
Power Switch Hi Side/Lo Side 0.5A | RS |
ST Power Distribution Switch, High Side / Low Side, 50V, 500mA, 15us, SOIC | Distrelec |
Where can I find additional details, specifications and documents for a TDE1707BFP?
Additional datasheets, footprints and schematics for TDE1707BFP are listed on our Part Details page. You can also find images and similar parts to TDE1707BFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDE1707BFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDE1707BFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDE1707BFP fall under?
The TDE1707BFP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TDE1707BFP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDE1707BFP you can contact the distributor directly for product support, shipping queries etc.
Is the TDE1707BFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDE1707BFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TDE1707BFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDE1707BFP often in real-time on the comparison pages.
What if I can't find stock of TDE1707BFP?
You can fill out our help required form which you can use to request a quote for TDE1707BFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.