Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TDC7200 |
Application Sub Type | Time to Digital Converter |
Kit Contents | Eval Board TDC7200 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430 CPU Time Sensing for Water/Gas/Flow Meter LaunchPad Ext 2x SMAs for START/STOP Pulses GUI |
TDC7200 Evaluation M odule | Mouser Electronics |
Evaluation Board, Time-Digital Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a TDC7200EVM?
Additional datasheets, footprints and schematics for TDC7200EVM are listed on our Part Details page. You can also find images and similar parts to TDC7200EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC7200EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC7200EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC7200EVM fall under?
The TDC7200EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TDC7200EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC7200EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TDC7200EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC7200EVM have stock available?
Authorised distributors including Mouser Electronics have stock available or on a lead time for TDC7200EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC7200EVM often in real-time on the comparison pages.
What if I can't find stock of TDC7200EVM?
You can fill out our help required form which you can use to request a quote for TDC7200EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.