Status: | Unknown |
---|---|
Series: | TDC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | TDC Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 3.17mm |
Operating Temperature Min | -55°C |
ESR | - |
Tantalum Capacitor, 1Uf, 35V, Radial 20% | Newark Electronics |
Where can I find additional details, specifications and documents for a TDC105M035NSE-F?
Additional datasheets, footprints and schematics for TDC105M035NSE-F are listed on our Part Details page. You can also find images and similar parts to TDC105M035NSE-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC105M035NSE-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC105M035NSE-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC105M035NSE-F fall under?
The TDC105M035NSE-F is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TDC105M035NSE-F when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC105M035NSE-F you can contact the distributor directly for product support, shipping queries etc.
Is the TDC105M035NSE-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC105M035NSE-F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TDC105M035NSE-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC105M035NSE-F often in real-time on the comparison pages.
What if I can't find stock of TDC105M035NSE-F?
You can fill out our help required form which you can use to request a quote for TDC105M035NSE-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.