TDC1000-TDC7200EVM . Part Information
Details for TDC1000-TDC7200EVM . by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits
Part Downloads


Part Specifications
Kit Application Type | Sensor |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430F5528 TDC1000 TDC7200 |
Application Sub Type | Analogue Front End |
Kit Contents | Eval Board MSP430F5528 & TDC1000 USB Mini-B to A Plug Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430 CPU Ultrasound 4MHz Operation Stopwatch for Measure Events Time-of-flight Applications |
Viewing Distributors for TDC1000-TDC7200EVM .
Loading...
Loading Results for TDC1000-TDC7200EVM .