Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TMS320F28035 TDC1000 |
Application Sub Type | Analogue Front End |
Kit Contents | Evaluation Board TMS320F28035 TDC1000 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 60MHz CPU GUI Interface Ports for 2 U-sonic Transducers & 2 RTD Sensors Powered by USB |
AFE Dev Kit Auto, TDC1000-C2000EVM | RS |
Eval Board, Tdc1000 Analogue Front End | Newark Electronics |
Ultrasonic Sensing for Level and Concentration Measurement Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TDC1000-C2000EVM .?
Additional datasheets, footprints and schematics for TDC1000-C2000EVM . are listed on our Part Details page. You can also find images and similar parts to TDC1000-C2000EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC1000-C2000EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC1000-C2000EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC1000-C2000EVM . fall under?
The TDC1000-C2000EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TDC1000-C2000EVM . when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC1000-C2000EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the TDC1000-C2000EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC1000-C2000EVM . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TDC1000-C2000EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC1000-C2000EVM . often in real-time on the comparison pages.
What if I can't find stock of TDC1000-C2000EVM .?
You can fill out our help required form which you can use to request a quote for TDC1000-C2000EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.