Status: | Unknown |
---|---|
Series: | TDAB Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Max | 120VAC |
---|---|
Time Min | 0.25s |
Time Max | 15s |
Product Range | TDAB Series |
Reset Time | 500ms |
RoHS Compliant | Yes |
Timer-Counter Display Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a TDAB-15S?
Additional datasheets, footprints and schematics for TDAB-15S are listed on our Part Details page. You can also find images and similar parts to TDAB-15S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDAB-15S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDAB-15S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDAB-15S fall under?
The TDAB-15S is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to TDAB-15S when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDAB-15S you can contact the distributor directly for product support, shipping queries etc.
Is the TDAB-15S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TDAB-15S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TDAB-15S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDAB-15S often in real-time on the comparison pages.
What if I can't find stock of TDAB-15S?
You can fill out our help required form which you can use to request a quote for TDAB-15S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.