TDA7718NTR Part Information
Details for TDA7718NTR by STMicroelectronics
Electronic & Electrical Components>Semiconductors - ICs>Audio Control & Processing
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.1000 |
10 | 3.6900 |
25 | 3.4800 |
50 | 3.4100 |
Stock Information
Details
Part Specifications
Audio Control Type | Audio Processor |
Supply Voltage Range | 7.5V to 10V |
Control Interface | I2C |
Audio IC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Alternative Part Descriptions
- CONDITIONING & INTERFACES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TDA7718NTR?
Additional datasheets, footprints and schematics for TDA7718NTR are listed in our Part Details tab. You can also find the TDA7718NTR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7718NTR in the Pricing & Inventory tab next to part details. You can view TDA7718NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7718NTR fall under?
The TDA7718NTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to TDA7718NTR when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7718NTR you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7718NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TDA7718NTR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TDA7718NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7718NTR often in real-time on the comparison pages.
What if I can't find stock of TDA7718NTR?
You can fill out our help required form which you can use to request a quote for TDA7718NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.