Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.35
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 80W |
Supply Voltage Range | 14V to 36V |
Amplifier Case Style | PowerSSO |
No. of Pins | 36Pins |
Load Impedance | 6ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Amplifier, Class D, 80W, Powersso-36 | Newark Electronics |
80W+80W Dual BTL Audio Amp PowerSSO36 | RS |
TDA7498L Series 36 V 80 W + 80 W Dual BTL Class-D Audio Amplifier - PowerSSO-36 | Future Electronics |
Audio Power Amplifier, Class D, BTL, Stereo, 2 Channels, 80 W, 14 V to 36 V, 36 Pins, PowerSSO-EP | Avnet America |
AMPLIFIER, CLASS D, 80W, POWERSSO-36 | element14 |
Where can I find additional details, specifications and documents for a TDA7498LTR?
Additional datasheets, footprints and schematics for TDA7498LTR are listed on our Part Details page. You can also find images and similar parts to TDA7498LTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7498LTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7498LTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7498LTR fall under?
The TDA7498LTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7498LTR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7498LTR you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7498LTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7498LTR have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for TDA7498LTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7498LTR often in real-time on the comparison pages.
What if I can't find stock of TDA7498LTR?
You can fill out our help required form which you can use to request a quote for TDA7498LTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.