Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Audio Processor |
---|---|
Supply Voltage Range | 5V to 10V |
Control Interface | I2C |
Audio IC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
TDA7468 Series 10 V Two Bands Digitally Controlled Audio Processor - SOIC-28 | Future Electronics |
AUDIO PROCESSOR, DIGITALLY CTRL, SOIC-28 | element14 |
Audio Processor, Digitally Ctrl, Soic-28 | Newark Electronics |
Audio Processor 28-Pin SO T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TDA7468D13TR?
Additional datasheets, footprints and schematics for TDA7468D13TR are listed on our Part Details page. You can also find images and similar parts to TDA7468D13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7468D13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7468D13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7468D13TR fall under?
The TDA7468D13TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to TDA7468D13TR when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7468D13TR you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7468D13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7468D13TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TDA7468D13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7468D13TR often in real-time on the comparison pages.
What if I can't find stock of TDA7468D13TR?
You can fill out our help required form which you can use to request a quote for TDA7468D13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.