Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
40
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
element14
from US$2.50
|
-
|
Buy Now | |
Farnell
from US$2.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Audio Control Type | Audio Processor |
---|---|
Supply Voltage Range | 7V to 10.2V |
Control Interface | I2C |
Audio IC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
TDA7439DS13TR, Audio Amplifier ICs | RS |
Audio Processor, Digitally Ctrl, Soic-28 | Newark Electronics |
TDA7439DS Series 10.2 V Three-Band Digitally-Controlled Audio Processor -SOIC-28 | Future Electronics |
Audio Processor 28-Pin SO T/R | Avnet America |
AUDIO PROCESSOR, DIGITALLY CTRL, SOIC-28 | element14 |
Where can I find additional details, specifications and documents for a TDA7439DS13TR?
Additional datasheets, footprints and schematics for TDA7439DS13TR are listed on our Part Details page. You can also find images and similar parts to TDA7439DS13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7439DS13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7439DS13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7439DS13TR fall under?
The TDA7439DS13TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to TDA7439DS13TR when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7439DS13TR you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7439DS13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7439DS13TR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TDA7439DS13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7439DS13TR often in real-time on the comparison pages.
What if I can't find stock of TDA7439DS13TR?
You can fill out our help required form which you can use to request a quote for TDA7439DS13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.