TDA7419 Part Information
Details for TDA7419 by STMicroelectronics
Electronic & Electrical Components>Semiconductors - ICs>Audio Control & Processing
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.9300 |
10 | 3.5200 |
25 | 3.3400 |
50 | 3.1200 |
100 | 2.8900 |
250 | 2.7400 |
500 | 2.2300 |
1000 | 2.1900 |
Stock Information
Details
Part Downloads
Part Specifications
Audio Control Type | Audio Processor |
Supply Voltage Range | 8V to 10V |
Control Interface | I2C |
Audio IC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Alternative Part Descriptions
- AUDIO PROCESSOR, 4 CH, SOIC-28; Audio Control Type:Audio Processor; Supply Voltage Range:8V to 10V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TDA7419?
Additional datasheets, footprints and schematics for TDA7419 are listed in our Part Details tab. You can also find the TDA7419 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7419 in the Pricing & Inventory tab next to part details. You can view TDA7419 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7419 fall under?
The TDA7419 is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to TDA7419 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7419 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7419 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TDA7419 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TDA7419.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7419 often in real-time on the comparison pages.
What if I can't find stock of TDA7419?
You can fill out our help required form which you can use to request a quote for TDA7419 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.