Status: | Active |
---|---|
Series: | TDA7388 |
RoHS: | Compliant |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.64
|
160
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
12,767
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
185
in stock
|
Buy Now | |
element14
from US$2.68
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.06
|
146
in stock
|
Buy Now | |
Micros
from US$2.64
|
100
in stock
|
Buy Now | |
Distrelec
from US$4.79
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
34
in stock
|
Buy Now | |
Avnet Silica
-
|
17
in stock
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now |
High output power capability: 4 x 45 W / 4 Ω max. 4 x 26 W / 4 Ω @ 14.4 V, 1 kHz, 10 % |
4 x 45 W / 4 Ω max. |
4 x 26 W / 4 Ω @ 14.4 V, 1 kHz, 10 % |
Low distortion |
Low output noise |
Standby function |
Mute function |
Automute at min. supply voltage detection |
Low external component count: Internally fixed gain (26 dB) No external compensation No bootstrap capacitors |
Internally fixed gain (26 dB) |
No external compensation |
No bootstrap capacitors |
Protections: Output short circuit to gnd, to VS, across the load Very inductive loads Overrating chip temperature with soft thermal limiter Load dump voltage Fortuitous open GND Reversed battery ESD |
Output short circuit to gnd, to VS, across the load |
Very inductive loads |
Overrating chip temperature with soft thermal limiter |
Load dump voltage |
Fortuitous open GND |
Reversed battery |
ESD |
Product Specifications |
---|
DS5632 4 x 45 W quad bridge car radio amplifier |
Selection Guides |
---|
Automotive Audio Power Amplifiers |
TDA7388 Series 18 V 4 x 45 W Quad Bridge Car Radio Amplifier - FLEXIWATT-25 | Future Electronics |
Amplifier, Class Ab, 4X45W, Flexiwatt25 | Newark Electronics |
AMPLIFIER, CLASS AB, 4X45W, FLEXIWATT25 | element14 |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Power Amplifier | Micros |
ST Audio/Video IC, 80W, Flexiwatt | Distrelec |
Audio Amp Speaker 4-CH Stereo 26W Class-AB 25-Pin FLEXIWATT(Vertical) Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a TDA7388?
Additional datasheets, footprints and schematics for TDA7388 are listed on our Part Details page. You can also find images and similar parts to TDA7388 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7388 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7388 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7388 fall under?
The TDA7388 is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7388 when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7388 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7388 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TDA7388 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TDA7388.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7388 often in real-time on the comparison pages.
What if I can't find stock of TDA7388?
You can fill out our help required form which you can use to request a quote for TDA7388 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.