Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 25W |
Supply Voltage Range | ± 4.5V to ± 25V |
Amplifier Case Style | Pentawatt V |
No. of Pins | 5Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 4.5V to ± 25V |
Amplifier Type | Power |
Bandwidth | 80kHz |
Base Number | 2050 |
Device Marking | TDA2050V |
IC Generic Number | 2050 |
Input Offset Voltage Max | 15mV |
Load Impedance Min | 4ohm |
Logic Function Number | 2050 |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +150°C |
Operational Amplifier Features | Hi-Fi |
Output Power (Pout) | 32W |
Power Rating RMS | 35W |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 25V |
Supply Voltage Min | 4.5V |
THD + N | 0.02% @ 20W 8ohm VS=± 22V |
Termination Type | Through Hole |
AMP, AUDIO, 25W, 2050, PENTAWATT-5 | element14 |
Audio Power Amplifier, -40 C, Pentawatt V, 150 C |Stmicroelectronics TDA2050V | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA2050V?
Additional datasheets, footprints and schematics for TDA2050V are listed on our Part Details page. You can also find images and similar parts to TDA2050V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA2050V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA2050V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA2050V fall under?
The TDA2050V is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA2050V when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA2050V you can contact the distributor directly for product support, shipping queries etc.
Is the TDA2050V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA2050V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TDA2050V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA2050V often in real-time on the comparison pages.
What if I can't find stock of TDA2050V?
You can fill out our help required form which you can use to request a quote for TDA2050V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.