TD4700AQ Switches & Relays by E-Switch

TR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Newark
Newark
from US$0.76
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.63
-
Buy Now
Logo for TME
TME
from US$0.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.73
-
Buy Now
Logo for Farnell
Farnell
from US$0.64
-
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
-
Buy Now
Buy Now

Last 6 months Inventory & Pricing History


Alternative Descriptions

Detect Sw, Spst-No, 0.001A, 5V, Solder | Newark Electronics
TD4700 Series SPST 1 mA 5 VDC Ultraminiature Detector Switch | Future Electronics
Microswitch TACT | TME
Detector Switches, SMTSPST-NO, Off-Mom, 1mA (DC)Angled Toggle (Detector) | Relay Specialties
DETECTOR | Farnell
DETECTOR, 1MA, SPST, OFF-ON, J | Heilind Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TD4700AQ?

Additional datasheets, footprints and schematics for TD4700AQ are listed on our Part Details page. You can also find images and similar parts to TD4700AQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TD4700AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD4700AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TD4700AQ fall under?

The TD4700AQ is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to TD4700AQ when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TD4700AQ you can contact the distributor directly for product support, shipping queries etc.

Is the TD4700AQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TD4700AQ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for TD4700AQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TD4700AQ often in real-time on the comparison pages.

What if I can't find stock of TD4700AQ?

You can fill out our help required form which you can use to request a quote for TD4700AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.