Status: | Active |
---|---|
Series: | TD350E |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
2,440
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
37,500
in stock
|
Buy Now | |
element14
from US$1.37
|
4,306
in stock
|
Buy Now | |
Farnell
from US$1.38
|
4,306
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.5 A source/2.3 A sink (typ.) gate drive |
Active Miller clamp feature |
Two-level turn-off with adjustable level and delay |
Desaturation detection |
Fault status output |
Negative gate drive capability |
Input compatible with pulse transformer or optocoupler |
Separate sink and source outputs for easy gate driving |
UVLO protection |
2 kV ESD protection (HBM) |
Product Specifications |
---|
DS7134 Advanced IGBT/MOSFET driver |
Application Notes |
---|
AN1944 Developing IGBT applications using an TD350 advanced IGBT driver |
AN2002 Using the demoboard for the TD350 advanced IGBT driver |
Brochures |
---|
Power Management Guide |
TD350 Series 26 V 5 mA Surface Mount Advanced IGBT/MOSFET Driver - SOIC-8 | Future Electronics |
MOSFET/IGBT DRIVER, HIGH SIDE, SOIC-14 | element14 |
STMicroelectronics, TD350ETR | RS |
Mosfet/Igbt Driver, High Side, Soic-14 | Newark Electronics |
MOSFET DRVR 5V 2-OUT Hi Side Inv 14-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a TD350ETR?
Additional datasheets, footprints and schematics for TD350ETR are listed on our Part Details page. You can also find images and similar parts to TD350ETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TD350ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD350ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TD350ETR fall under?
The TD350ETR is listed under Power Management > Gate Drivers > Single Channel Drivers.
Can I view similar or alternative parts?
You can view similar parts to TD350ETR when available in the Single Channel Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TD350ETR you can contact the distributor directly for product support, shipping queries etc.
Is the TD350ETR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TD350ETR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TD350ETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TD350ETR often in real-time on the comparison pages.
What if I can't find stock of TD350ETR?
You can fill out our help required form which you can use to request a quote for TD350ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.