Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$105.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$105.49
|
37
in stock
|
Buy Now | |
Sager
from US$134.74
|
128
in stock
|
Buy Now | |
element14
from US$142.81
|
37
in stock
|
Buy Now | |
Relay Specialties
from US$133.00
|
23
in stock
|
Buy Now | |
RS Americas
from US$142.44
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$170.76
|
14
in stock
|
Buy Now | |
Carlton-Bates
from US$163.72
|
-
|
Buy Now | |
Distrelec
from US$128.52
|
-
|
Buy Now | |
TTI Europe
from US$124.88
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 500V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 57.2mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Isolation Voltage | 4kV |
Load Current Min | 50mA |
Load Current RMS Max | 25A |
Must Release Voltage | 1V |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | Triac |
Pin Length | 57.2mm |
RMS Load Current Min | 40mA |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 40V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 1500ohm |
Single Cycle Surge Current | 175A |
Surge Current | 250A |
Solid State Relays - Industrial Mount 48-280V .05-25A 3-32 | Sager |
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A | element14 |
Solid State Relays | Relay Specialties |
Solid State Relay, 25A, 3-32Vdc, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay, T, 1NO, 25A, 280V, Screw Terminal | Distrelec |
SSR PM 240VAC/25A 3-32VDC TRI | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TD2425?
Additional datasheets, footprints and schematics for TD2425 are listed on our Part Details page. You can also find images and similar parts to TD2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TD2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TD2425 fall under?
The TD2425 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TD2425 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TD2425 you can contact the distributor directly for product support, shipping queries etc.
Is the TD2425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TD2425 have stock available?
Authorised distributors including Sager, element14, Farnell, Relay Specialties and RS Americas have stock available or on a lead time for TD2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TD2425 often in real-time on the comparison pages.
What if I can't find stock of TD2425?
You can fill out our help required form which you can use to request a quote for TD2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.