TD1210 Relays by Crydom

SOLID STATE RELAY, 10A, 3-32VDC, PANEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$135.30


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$211.00
4
Buy Now
Logo for Carlton-Bates Carlton-Bates US$164.40
-
Buy Now
Logo for TTI Europe TTI Europe US$141.72
-
Buy Now
Logo for Sager Sager US$135.30
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Load Current 10A
Operating Voltage Max 140VAC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode Zero Crossing
Operating Voltage Min 24VAC
RoHS Compliant Yes

Alternative Descriptions

Solid State Relay, 10A, 3-32Vdc, Panel | Newark Electronics
Relay, Solid State | Carlton-Bates
SSR PM 120VAC/10A 3-32VDC TRI | TTI Europe
Solid State Relays - Industrial Mount 10A 120VAC DC | Sager
Solid State Relays | Relay Specialties


TD1210 Switches, Relays & Solenoids by Crouzet

Solid-State Panel Mount Relay

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TD1210?

Additional datasheets, footprints and schematics for TD1210 are listed on our Part Details page. You can also find images and similar parts to TD1210 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TD1210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD1210 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TD1210 fall under?

The TD1210 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to TD1210 when available in the Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TD1210 you can contact the distributor directly for product support, shipping queries etc.

Is the TD1210 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TD1210 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for TD1210.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TD1210 often in real-time on the comparison pages.

What if I can't find stock of TD1210?

You can fill out our help required form which you can use to request a quote for TD1210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay