Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST |
---|---|
Switch Terminals | Through Hole |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 12V |
External Height | 11.6mm |
External Width | 5.25mm |
RoHS Compliant | Yes |
Detect Switch, Spst, 0.1A, 12Vdc, Tht | Newark Electronics |
Detector Switch, SPST, OFF-(ON), 100 mA, 12V DC, PC Pin, IP67, TD1150 Series | E-Switch TD1150AF100Q | RS Americas |
Detector Switches,Through HoleSPST-NO, Off-Mom, 100mA (DC)Round (Pin Plunger) | Relay Specialties |
Where can I find additional details, specifications and documents for a TD1150AF100Q?
Additional datasheets, footprints and schematics for TD1150AF100Q are listed on our Part Details page. You can also find images and similar parts to TD1150AF100Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TD1150AF100Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD1150AF100Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TD1150AF100Q fall under?
The TD1150AF100Q is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to TD1150AF100Q when available in the Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TD1150AF100Q you can contact the distributor directly for product support, shipping queries etc.
Is the TD1150AF100Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TD1150AF100Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for TD1150AF100Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TD1150AF100Q often in real-time on the comparison pages.
What if I can't find stock of TD1150AF100Q?
You can fill out our help required form which you can use to request a quote for TD1150AF100Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.