Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small and low profile |
Large Capacitance |
Low ESR |
Case | AL |
---|---|
Size[mm](inch) | 3216(1206) |
Case height [mm] | Max. 1.2 |
Rated voltage [V] | 6.3 |
Capacitance at 120Hz [µF] | 100 |
Capacitance tolerance [%] | ±20 |
Leakage current 25°C 1WV 5min [µA] | 6.3 |
tanδ25°C at 120Hz [%] 25°C | 18 |
Impedance at 100kHz [Ω] | 3 |
Operating Temperature[°C] | -55 to 125 |
Operating Temperature (Min.)[°C] | -55 |
Operating Temperature (Max.)[°C] | 125 |
Data Sheet |
---|
TCTAL0J107M8R Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Inner Structure |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Land Pattern |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
List of Components |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
About Export Administration Regulations (EAR) |
Tantalum Cap, Al Case, 100Ufd, 6.3V, 20% Low Profile Rohs Compliant: Yes |Rohm TCTAL0J107M8R | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Silica |
Where can I find additional details, specifications and documents for a TCTAL0J107M8R?
Additional datasheets, footprints and schematics for TCTAL0J107M8R are listed on our Part Details page. You can also find images and similar parts to TCTAL0J107M8R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCTAL0J107M8R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCTAL0J107M8R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCTAL0J107M8R fall under?
The TCTAL0J107M8R is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCTAL0J107M8R when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCTAL0J107M8R you can contact the distributor directly for product support, shipping queries etc.
Is the TCTAL0J107M8R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for TCTAL0J107M8R have stock available?
Authorised distributors including Rutronik, Future Electronics, element14, Newark Electronics and Avnet Asia have stock available or on a lead time for TCTAL0J107M8R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCTAL0J107M8R often in real-time on the comparison pages.
What if I can't find stock of TCTAL0J107M8R?
You can fill out our help required form which you can use to request a quote for TCTAL0J107M8R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.