Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | IDC Receptacle |
---|---|
Connector Type B | IDC Receptacle |
No. of Positions | 10Positions |
Cable Length - Imperial | 4.5" |
Cable Length - Metric | 114mm |
Connector Pitch | 2mm |
RoHS Compliant | Yes |
Cable Assembly, Idc, Ribbon, 10 Position, 4.5" | Newark Electronics |
Ribbon Cable, IDC Receptacle to IDC Receptacle, 10 Positions, 4.5 ", 114 mm, 2 mm | Avnet America |
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch | Sager |
Where can I find additional details, specifications and documents for a TCSD-05-D-04.50-01-R?
Additional datasheets, footprints and schematics for TCSD-05-D-04.50-01-R are listed on our Part Details page. You can also find images and similar parts to TCSD-05-D-04.50-01-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCSD-05-D-04.50-01-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCSD-05-D-04.50-01-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCSD-05-D-04.50-01-R fall under?
The TCSD-05-D-04.50-01-R is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Ribbon / Flat Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TCSD-05-D-04.50-01-R when available in the Ribbon / Flat Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCSD-05-D-04.50-01-R you can contact the distributor directly for product support, shipping queries etc.
Is the TCSD-05-D-04.50-01-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCSD-05-D-04.50-01-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Toby Electronics have stock available or on a lead time for TCSD-05-D-04.50-01-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCSD-05-D-04.50-01-R often in real-time on the comparison pages.
What if I can't find stock of TCSD-05-D-04.50-01-R?
You can fill out our help required form which you can use to request a quote for TCSD-05-D-04.50-01-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.