Status: | Unknown |
---|---|
Series: | Tiger Eye TCSD Series |
RoHS: | Unknown |
Connector Type A | IDC Receptacle |
---|---|
Connector Type B | IDC Receptacle |
No. of Positions | 8Ways |
Cable Length - Imperial | 5" |
Cable Length - Metric | 127mm |
Connector Pitch | 2mm |
Cable Pitch | 1mm |
Product Range | Tiger Eye TCSD Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 5" | Newark Electronics |
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch | Sager |
CABLE ASSY, 8POS, IDC RCPT-RCPT, 127MM | Farnell |
Where can I find additional details, specifications and documents for a TCSD-04-D-05.00-01-N?
Additional datasheets, footprints and schematics for TCSD-04-D-05.00-01-N are listed on our Part Details page. You can also find images and similar parts to TCSD-04-D-05.00-01-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCSD-04-D-05.00-01-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCSD-04-D-05.00-01-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCSD-04-D-05.00-01-N fall under?
The TCSD-04-D-05.00-01-N is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TCSD-04-D-05.00-01-N when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCSD-04-D-05.00-01-N you can contact the distributor directly for product support, shipping queries etc.
Is the TCSD-04-D-05.00-01-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCSD-04-D-05.00-01-N have stock available?
Authorised distributors including Newark Electronics, Sager and Farnell have stock available or on a lead time for TCSD-04-D-05.00-01-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCSD-04-D-05.00-01-N often in real-time on the comparison pages.
What if I can't find stock of TCSD-04-D-05.00-01-N?
You can fill out our help required form which you can use to request a quote for TCSD-04-D-05.00-01-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.