Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Compliant |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.39
|
254
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
1,462
in stock
|
Buy Now | |
element14
from US$3.07
|
1,462
in stock
|
Buy Now | |
Farnell
from US$3.02
|
1,462
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now | |
RS Americas
from US$4.15
|
-
|
Buy Now | |
TTI Europe
from US$2.57
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | U |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, 47Uf, 35V, Tant, Polymer, Case U | Newark Electronics |
CAP, 47UF, 35V, TANT, POLYMER, CASE U | element14 |
Tantalum Polymer Capacitor 47uF 35V 2924 | RS |
TCQ Series 2924 47 uF 35 V â–’20% Automotive Conductive Polymer Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 47 uF, 35 V, ± 20%, U, 70 mohm, 2924 [7361-43 Metric] | Avnet America |
Polymer - automotive,47 uF,35 V | AVX TCQU476M035R0070E | RS Americas |
47UF 35V 20% U LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TCQU476M035R0070E?
Additional datasheets, footprints and schematics for TCQU476M035R0070E are listed on our Part Details page. You can also find images and similar parts to TCQU476M035R0070E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQU476M035R0070E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQU476M035R0070E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQU476M035R0070E fall under?
The TCQU476M035R0070E is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCQU476M035R0070E when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQU476M035R0070E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQU476M035R0070E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCQU476M035R0070E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TCQU476M035R0070E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQU476M035R0070E often in real-time on the comparison pages.
What if I can't find stock of TCQU476M035R0070E?
You can fill out our help required form which you can use to request a quote for TCQU476M035R0070E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.