TCQD337M006R0025E AVX Corporation Parts by KYOCERA AVX

CAP 330UF 6.3V TANT POLYMER CASE D

Status: Unknown
Series: TCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for RS
RS
from US$1.14
1,374
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.72
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.98
-
Buy Now
Logo for element14
element14
from US$0.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.51
-
Buy Now
Logo for Farnell
Farnell
from US$0.61
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 6.3V
Product Range TCQ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.025ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TCQ Series 63 V 330 â•¡F 2917 (7343 Metric) 25mOhm Tantalum Polymer Capacitor | Future Electronics
Tantalum Polymer Capacitor 330uF 6.3V 29 | RS
Cap, 330Uf, 6.3V, Tant, Polymer, Case D | Newark Electronics
Tantalum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, D, 25 mohm, 2917 [7343-31 Metric] | Avnet America
Polymer - automotive,330 uF,6.3 V | AVX TCQD337M006R0025E | RS Americas
CAP, 330UF, 6.3V, TANT, POLYMER, CASE D | element14
330UF 6.3V 20% D LOW ESR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCQD337M006R0025E?

Additional datasheets, footprints and schematics for TCQD337M006R0025E are listed on our Part Details page. You can also find images and similar parts to TCQD337M006R0025E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCQD337M006R0025E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQD337M006R0025E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCQD337M006R0025E fall under?

The TCQD337M006R0025E is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCQD337M006R0025E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCQD337M006R0025E you can contact the distributor directly for product support, shipping queries etc.

Is the TCQD337M006R0025E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCQD337M006R0025E have stock available?

Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TCQD337M006R0025E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCQD337M006R0025E often in real-time on the comparison pages.

What if I can't find stock of TCQD337M006R0025E?

You can fill out our help required form which you can use to request a quote for TCQD337M006R0025E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay