TCQD227M010R0025E AVX Corporation Parts by KYOCERA AVX

CAP 220UF 10V TANT POLYMER CASE D

Status: Unknown
Series: TCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for RS
RS
from US$1.48
566
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.38
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.18
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.83
-
Buy Now
Logo for Farnell
Farnell
from US$0.85
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 10V
Product Range TCQ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.025ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Polymer Capacitor 220uF 10V 291 | RS
Cap, 220Uf, 10V, Tant, Polymer, Case D | Newark Electronics
Tantalum Capacitors Polymer 270uF 20% 10V 7343 7 pure tin 0025" | Future Electronics
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D, 25 mohm, 2917 [7343-31 Metric] | Avnet America
CAP, 220UF, 10V, TANT, POLYMER, CASE D | element14
220UF 10V 20% D LOW ESR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCQD227M010R0025E?

Additional datasheets, footprints and schematics for TCQD227M010R0025E are listed on our Part Details page. You can also find images and similar parts to TCQD227M010R0025E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCQD227M010R0025E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQD227M010R0025E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCQD227M010R0025E fall under?

The TCQD227M010R0025E is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCQD227M010R0025E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCQD227M010R0025E you can contact the distributor directly for product support, shipping queries etc.

Is the TCQD227M010R0025E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCQD227M010R0025E have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TCQD227M010R0025E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCQD227M010R0025E often in real-time on the comparison pages.

What if I can't find stock of TCQD227M010R0025E?

You can fill out our help required form which you can use to request a quote for TCQD227M010R0025E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay